Status: | Unknown |
---|---|
Series: | V3 Series |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$19.50
|
1,623
in stock
|
Buy Now | |
element14
from US$18.51
|
1,623
in stock
|
Buy Now | |
Sager
from US$14.01
|
1,089
in stock
|
Buy Now | |
Electro Enterprises
from US$23.51
|
203
in stock
|
Buy Now | |
RS Americas
from US$18.72
|
104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.92
|
48
in stock
|
Buy Now | |
Farnell
from US$9.26
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15.1A |
Contact Voltage DC Nom | 250VDC |
Product Range | V3 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 14ozf |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC Max | 15.1A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Operating Force | 3.89N |
Micro Sw, Push Plunger, Spdt, 15.1A 250V | Newark Electronics |
Basic / Snap Action Switches 15.1A pin plunger Screw Terminals | Sager |
Precision Switch Miniature 10Amps Lever TYPE-PIN Plunger, V3 Series | Honeywell V3-1 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICROSWITCH, PUSH PLUNGER, SPDT, 15.1A | Farnell |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a V3-1?
Additional datasheets, footprints and schematics for V3-1 are listed on our Part Details page. You can also find images and similar parts to V3-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3-1 fall under?
The V3-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3-1 you can contact the distributor directly for product support, shipping queries etc.
Is the V3-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3-1 have stock available?
Authorised distributors including Newark Electronics, element14, Sager, RS and Electro Enterprises have stock available or on a lead time for V3-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3-1 often in real-time on the comparison pages.
What if I can't find stock of V3-1?
You can fill out our help required form which you can use to request a quote for V3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.