V30D60C-M3/I Semiconductors - Discretes by Vishay Intertechnology

RECTIFIER SCHOTTKY 30A 60V TO-263AC

Status: Unknown
Series: V30D6 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for RS
RS
from US$1.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.69
-
Buy Now
Logo for element14
element14
from US$1.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.04
-
Buy Now
Logo for Farnell
Farnell
from US$1.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 30A
Diode Configuration Dual Common Cathode
Diode Case Style TO-263AC
No. of Pins 3Pins
Forward Voltage VF Max 700mV
Forward Surge Current Ifsm Max 170A
Operating Temperature Max 150°C
Product Range V30D6 Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Diode Type Schottky
Semiconductor Technology Si

Alternative Descriptions

Dual Schottky Diode 60V 30A Trench SMPD | RS
Diode, Schottky, 30A, 60V, To-263Ac | Newark Electronics
Diode Schottky 60V 30A 3-Pin SMPD Plastic T/R | Avnet America
V30D60C-M3/I, Dual SMT Schottky Diode, Common Cathode,60V 30A,2+Tab-Pin TO-263AC | Siliconix / Vishay V30D60C-M3/I | RS Americas
RECTIFIER, SCHOTTKY, 30A, 60V, TO-263AC | element14
30A 60V TRENCH SKY RECT. | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V30D60C-M3/I?

Additional datasheets, footprints and schematics for V30D60C-M3/I are listed on our Part Details page. You can also find images and similar parts to V30D60C-M3/I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V30D60C-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V30D60C-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V30D60C-M3/I fall under?

The V30D60C-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to V30D60C-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V30D60C-M3/I you can contact the distributor directly for product support, shipping queries etc.

Is the V30D60C-M3/I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V30D60C-M3/I have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for V30D60C-M3/I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V30D60C-M3/I often in real-time on the comparison pages.

What if I can't find stock of V30D60C-M3/I?

You can fill out our help required form which you can use to request a quote for V30D60C-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay