Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
305
in stock
|
Buy Now | |
TTI Europe
from US$1.58
|
14,350
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
3,470
in stock
|
Buy Now | |
Avnet Asia
from US$1.28
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$2.31
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 250A |
RoHS Compliant | Yes |
30A 200V SKY TO220AB | TTI Europe |
V30200C Series 2 x 15 A 200 V Dual Trench MOS Schottky Rectifier - TO-220AB | Future Electronics |
Diode Schottky 200V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet Asia |
Diode Schottky 200V 30A | RS |
Schottky Rectifier Common Cathode 30A To-220Ab | Newark Electronics |
V30200C-E3/4W, Dual Schottky Diode, Common Cathode, 200V 30A, 3-Pin TO-220AB | Siliconix / Vishay V30200C-E3/4W | RS Americas |
Where can I find additional details, specifications and documents for a V30200C-E3/4W.?
Additional datasheets, footprints and schematics for V30200C-E3/4W. are listed on our Part Details page. You can also find images and similar parts to V30200C-E3/4W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V30200C-E3/4W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V30200C-E3/4W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V30200C-E3/4W. fall under?
The V30200C-E3/4W. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V30200C-E3/4W. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V30200C-E3/4W. you can contact the distributor directly for product support, shipping queries etc.
Is the V30200C-E3/4W. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V30200C-E3/4W. have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet Asia, RS and EBV Elektronik have stock available or on a lead time for V30200C-E3/4W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V30200C-E3/4W. often in real-time on the comparison pages.
What if I can't find stock of V30200C-E3/4W.?
You can fill out our help required form which you can use to request a quote for V30200C-E3/4W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.