Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.07
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
SCHOTTKY RECT, SINGLE, 60V, 2A, DO-219AB | element14 |
2A,60V,smf,trench Sky Rect |Vishay V2F6-M3/H | Newark Electronics |
Schottky Diodes Rectifiers 60V 2A SMF(DO-219AB) TMBS | Future Electronics |
Diode Schottky 60V 2A 2-Pin DO-219AB T/R | Avnet America |
2A 60V SKY DO-219AB | TTI Europe |
Where can I find additional details, specifications and documents for a V2F6-M3/H?
Additional datasheets, footprints and schematics for V2F6-M3/H are listed on our Part Details page. You can also find images and similar parts to V2F6-M3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2F6-M3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2F6-M3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2F6-M3/H fall under?
The V2F6-M3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V2F6-M3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2F6-M3/H you can contact the distributor directly for product support, shipping queries etc.
Is the V2F6-M3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V2F6-M3/H have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for V2F6-M3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2F6-M3/H often in real-time on the comparison pages.
What if I can't find stock of V2F6-M3/H?
You can fill out our help required form which you can use to request a quote for V2F6-M3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.