Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
6,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
6,965
in stock
|
Buy Now | |
element14
from US$0.44
|
6,065
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.88
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 25A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 590mV |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 150°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Schottky Rectifier, 60V, 25A, To-277A | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, TO-277A | element14 |
25A 60V TRENCH SKY TO-277A | TTI Europe |
High Current Density Surface Mount TMBS« (Trench MOS Barrier Schottky) Rectifier | Future Electronics |
Diode Schottky Barrier Rectifier 60V 25A 3-Pin TO-277A Plastic T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a V25PN60-M3/86A?
Additional datasheets, footprints and schematics for V25PN60-M3/86A are listed on our Part Details page. You can also find images and similar parts to V25PN60-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V25PN60-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V25PN60-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V25PN60-M3/86A fall under?
The V25PN60-M3/86A is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V25PN60-M3/86A when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V25PN60-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V25PN60-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V25PN60-M3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for V25PN60-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V25PN60-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V25PN60-M3/86A?
You can fill out our help required form which you can use to request a quote for V25PN60-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.