Status: | Unknown |
---|---|
Series: | V23100 -V4 Series |
RoHS: | Unknown |
Prices starting from US$10.61
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | V23100 -V4 Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 1A |
Switching Voltage Max | 200V |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
V23100V4305B010 | Rapid Electronics |
Reed Relay, Dpst-No, 1A, 200V, Th Rohs Compliant: Yes |Axicom Te Connectivity V23100V4305B010 | Newark Electronics |
REED RELAY, DPST-NO, 1A, 200V, TH | Farnell |
REED RELAY | TTI Europe |
Special Order: V23100V4305B010 Contact Voltage Rating: 24 VDC Coil Power Rating DC: 125 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 5 VDC Contact Current Rating: .7 A Low Signal Relay | 24 VDC 125 mW Printed Circuit Board 5 VDC | Part Number: V23100V4305B010 | Internal Number: 1-1393763-9 | Alias Number: V23100V4305B 10 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23100V4305B010?
Additional datasheets, footprints and schematics for V23100V4305B010 are listed on our Part Details page. You can also find images and similar parts to V23100V4305B010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23100V4305B010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23100V4305B010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23100V4305B010 fall under?
The V23100V4305B010 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to V23100V4305B010 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23100V4305B010 you can contact the distributor directly for product support, shipping queries etc.
Is the V23100V4305B010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23100V4305B010 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, Avnet America and TTI Europe have stock available or on a lead time for V23100V4305B010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23100V4305B010 often in real-time on the comparison pages.
What if I can't find stock of V23100V4305B010?
You can fill out our help required form which you can use to request a quote for V23100V4305B010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.