Status: | Unknown |
---|---|
Series: | V23100 -V4 Series |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$5.74
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | V23100 -V4 Series |
Relay Mounting | Through Hole |
Coil Resistance | 1kohm |
Switching Current Max | 1A |
Switching Voltage Max | 200V |
Approvals & Standards | UL |
SVHC | No SVHC (07-Jul-2017) |
REED RELAY 12V 0.5A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a V23100V4012A?
Additional datasheets, footprints and schematics for V23100V4012A are listed on our Part Details page. You can also find images and similar parts to V23100V4012A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23100V4012A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23100V4012A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23100V4012A fall under?
The V23100V4012A is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to V23100V4012A when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23100V4012A you can contact the distributor directly for product support, shipping queries etc.
Is the V23100V4012A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23100V4012A have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for V23100V4012A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23100V4012A often in real-time on the comparison pages.
What if I can't find stock of V23100V4012A?
You can fill out our help required form which you can use to request a quote for V23100V4012A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.