Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Unknown |
Prices starting from US$11.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.25
|
61
in stock
|
Buy Now | |
Farnell
from US$20.29
|
1,742
in stock
|
Buy Now | |
TTI Europe
from US$11.85
|
1,240
in stock
|
Buy Now | |
TE Store
from US$43.18
|
1,039
in stock
|
Buy Now | |
Rapid Electronics
from US$21.10
|
176
in stock
|
Buy Now | |
RS Americas
from US$22.58
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$30.40
|
23
in stock
|
Buy Now | |
Avnet America
from US$21.17
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 4PST-NO DPST-NC |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | TUV VDE |
Approval Category | UL Recognised |
Coil Resistance | 480ohm |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current DC Max | 1A |
Contact Current Max | 8A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 24V |
Current Min | 10mA |
Current Rating | 8A |
DC Coil Power | 1200mW |
External Depth | 16.5mm |
External Height | 16.5mm |
External Length / Height | 16.5mm |
External Width | 55mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Supply Voltage | 24VDC |
Switching Capacity | 2000 VA |
RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 8A | Farnell |
SAFETY RELAY 24V 8A 4NO+2NC TH | TTI Europe |
SR6B4024 - V23050-A1024-A542 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 480 Ω Coil Voltage Rating: 24 VDC Contact Arrangement: 4 Form A (NO) + 2 Form B (NC) Force-Guided 1200 mW 480 Ω 24 VDC | Force Guided Relay With 6 Contact | Part Number: V23050-A1024-A542 | Internal Number: 1393260-7 | Alias Number: V23050A1024A542 | TE Connectivity | TE Store |
SR6B4024 - V23050-A1024-A542 | Rapid Electronics |
Relay, Safety, 4No, Dpst-Nc, 250Vac, 8A | Newark Electronics |
Shrack, Relay, E-Mech,4PST-NO, DPST-NC, Cur-Rtg 8A, Ctrl-V 24DC, Vol-Rtg 240/400AC, PCB | TE Connectivity V23050-A1024-A542 | RS Americas |
Electromechanical Relay 4PST-NO/DPST-NC 8A 24VDC 480Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23050A1024A542?
Additional datasheets, footprints and schematics for V23050A1024A542 are listed on our Part Details page. You can also find images and similar parts to V23050A1024A542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23050A1024A542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23050A1024A542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23050A1024A542 fall under?
The V23050A1024A542 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23050A1024A542 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23050A1024A542 you can contact the distributor directly for product support, shipping queries etc.
Is the V23050A1024A542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23050A1024A542 have stock available?
Authorised distributors including Farnell, TTI Europe, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for V23050A1024A542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23050A1024A542 often in real-time on the comparison pages.
What if I can't find stock of V23050A1024A542?
You can fill out our help required form which you can use to request a quote for V23050A1024A542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.