Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 12A |
Contact Voltage DC Nom | 30V |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 21A 250VAC 8VDC 3.92N Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a V21-1C6(IN) BY OMI?
Additional datasheets, footprints and schematics for V21-1C6(IN) BY OMI are listed on our Part Details page. You can also find images and similar parts to V21-1C6(IN) BY OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V21-1C6(IN) BY OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V21-1C6(IN) BY OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V21-1C6(IN) BY OMI fall under?
The V21-1C6(IN) BY OMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V21-1C6(IN) BY OMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V21-1C6(IN) BY OMI you can contact the distributor directly for product support, shipping queries etc.
Is the V21-1C6(IN) BY OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V21-1C6(IN) BY OMI have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for V21-1C6(IN) BY OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V21-1C6(IN) BY OMI often in real-time on the comparison pages.
What if I can't find stock of V21-1C6(IN) BY OMI?
You can fill out our help required form which you can use to request a quote for V21-1C6(IN) BY OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.