Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$4.83
|
131
in stock
|
Buy Now | |
element14
from US$5.27
|
131
in stock
|
Buy Now | |
Farnell
from US$5.13
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
100
in stock
|
Buy Now | |
RS Americas
from US$4.71
|
62
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
Sager
from US$4.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 21A |
Contact Voltage DC Nom | 250VDC |
Microswitch, Pin Plunger, Spdt 21A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT 21A 250V | Farnell |
SW MINI SPDT 21A PIN PLNGR 250V | Omron Electronic Components V-21-1C6 | RS Americas |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 21A 250VAC 250VDC 372.85VA 3.92N Screw Mount | Avnet America |
Basic / Snap Action Switches Pin Plunger SPDT 21A #250 no Barrier | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a V21-1C6?
Additional datasheets, footprints and schematics for V21-1C6 are listed on our Part Details page. You can also find images and similar parts to V21-1C6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V21-1C6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V21-1C6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V21-1C6 fall under?
The V21-1C6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V21-1C6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V21-1C6 you can contact the distributor directly for product support, shipping queries etc.
Is the V21-1C6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V21-1C6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for V21-1C6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V21-1C6 often in real-time on the comparison pages.
What if I can't find stock of V21-1C6?
You can fill out our help required form which you can use to request a quote for V21-1C6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.