Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
10,976
in stock
|
Buy Now | |
element14
from US$0.07
|
10,976
in stock
|
Buy Now | |
Farnell
from US$0.06
|
10,976
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 770mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
1A,100V,SMF,TRENCH SKY RECT. | RS |
Schottky Rect, Single, 100V, 1A, Do219Ab | Newark Electronics |
SCHOTTKY RECT, SINGLE, 100V, 1A, DO219AB | element14 |
Diode Schottky 100V 1A 2-Pin DO-219AB T/R | Avnet America |
1A 100V SKY DO-219AB | TTI Europe |
Where can I find additional details, specifications and documents for a V1FM10HM3/H?
Additional datasheets, footprints and schematics for V1FM10HM3/H are listed on our Part Details page. You can also find images and similar parts to V1FM10HM3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V1FM10HM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V1FM10HM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V1FM10HM3/H fall under?
The V1FM10HM3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V1FM10HM3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V1FM10HM3/H you can contact the distributor directly for product support, shipping queries etc.
Is the V1FM10HM3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V1FM10HM3/H have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for V1FM10HM3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V1FM10HM3/H often in real-time on the comparison pages.
What if I can't find stock of V1FM10HM3/H?
You can fill out our help required form which you can use to request a quote for V1FM10HM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.