Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
199
in stock
|
Buy Now | |
element14
from US$1.35
|
199
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | 250VDC |
Micro Sw, Pin Plunger, Spst-No, 16A 250V | Newark Electronics |
MICRO SW, PIN PLUNGER, SPST-NO, 16A 250V | element14 |
Switch Snap Action N.O. SPST Pin Plunger Quick Connect 16A 250VAC 250VDC 372.85VA 3.92N Screw Mount | Avnet America |
Miniature Basic Switch | Omron Electronic Components V-16G-3C26 | RS Americas |
Basic / Snap Action Switches 16A 250VAC Pin Plunger | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a V-16G-3C26?
Additional datasheets, footprints and schematics for V-16G-3C26 are listed on our Part Details page. You can also find images and similar parts to V-16G-3C26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-16G-3C26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-16G-3C26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-16G-3C26 fall under?
The V-16G-3C26 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-16G-3C26 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-16G-3C26 you can contact the distributor directly for product support, shipping queries etc.
Is the V-16G-3C26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-16G-3C26 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for V-16G-3C26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-16G-3C26 often in real-time on the comparison pages.
What if I can't find stock of V-16G-3C26?
You can fill out our help required form which you can use to request a quote for V-16G-3C26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.