Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Micro Sw, Spdt, Roller Lever, 5A, 250Vac | Newark Electronics |
MICRO SW, SPDT, ROLLER LEVER, 5A, 250VAC | element14 |
Basic / Snap Action Switches BASIC SWITCH-HAZARDOUS AREA | Sager |
Where can I find additional details, specifications and documents for a V15W2-EZ100A05-W21?
Additional datasheets, footprints and schematics for V15W2-EZ100A05-W21 are listed on our Part Details page. You can also find images and similar parts to V15W2-EZ100A05-W21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15W2-EZ100A05-W21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15W2-EZ100A05-W21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15W2-EZ100A05-W21 fall under?
The V15W2-EZ100A05-W21 is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to V15W2-EZ100A05-W21 when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15W2-EZ100A05-W21 you can contact the distributor directly for product support, shipping queries etc.
Is the V15W2-EZ100A05-W21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15W2-EZ100A05-W21 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for V15W2-EZ100A05-W21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15W2-EZ100A05-W21 often in real-time on the comparison pages.
What if I can't find stock of V15W2-EZ100A05-W21?
You can fill out our help required form which you can use to request a quote for V15W2-EZ100A05-W21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.