Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Basic Micro Switch SPDT Explosion Proof, IP40, For use in Zone 2, V15W2 Series | Honeywell V15W2-EZ100A05-W2 | RS Americas |
Honeywell Micro Switch V15W2, 5A, 1CO, 0.96N, Roller Lever | Distrelec |
Basic / Snap Action Switches SWITCH BASIC | Sager |
Microswitch, Spdt, 5A, 250Vac | Newark Electronics |
MICRO SW, SPDT, ROLLER LEVER, 5A, 250VAC | element14 |
MICROSWITCH, SPDT, 5A, 250VAC | Farnell |
Where can I find additional details, specifications and documents for a V15W2-EZ100A05-W2?
Additional datasheets, footprints and schematics for V15W2-EZ100A05-W2 are listed on our Part Details page. You can also find images and similar parts to V15W2-EZ100A05-W2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15W2-EZ100A05-W2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15W2-EZ100A05-W2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15W2-EZ100A05-W2 fall under?
The V15W2-EZ100A05-W2 is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to V15W2-EZ100A05-W2 when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15W2-EZ100A05-W2 you can contact the distributor directly for product support, shipping queries etc.
Is the V15W2-EZ100A05-W2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15W2-EZ100A05-W2 have stock available?
Authorised distributors including RS Americas, Distrelec, Sager, Newark Electronics and element14 have stock available or on a lead time for V15W2-EZ100A05-W2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15W2-EZ100A05-W2 often in real-time on the comparison pages.
What if I can't find stock of V15W2-EZ100A05-W2?
You can fill out our help required form which you can use to request a quote for V15W2-EZ100A05-W2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.