Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
MICROSWITCH, SPDT, PLUNGER, 16A, 250VAC | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Basic Switch, Std, 16 A, Plunger, 6,35 mm x 0,80 mm, Quick Connect Terms, SPDT | Honeywell V15T16-CZ300-K | RS Americas |
Microswitch, Pin Plunger, Spdt 16A 250V | Newark Electronics |
Basic / Snap Action Switches Pin Plunger 16A @250VAC SPDT | Sager |
Where can I find additional details, specifications and documents for a V15T16-CZ300-K?
Additional datasheets, footprints and schematics for V15T16-CZ300-K are listed on our Part Details page. You can also find images and similar parts to V15T16-CZ300-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15T16-CZ300-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15T16-CZ300-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15T16-CZ300-K fall under?
The V15T16-CZ300-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V15T16-CZ300-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15T16-CZ300-K you can contact the distributor directly for product support, shipping queries etc.
Is the V15T16-CZ300-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15T16-CZ300-K have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for V15T16-CZ300-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15T16-CZ300-K often in real-time on the comparison pages.
What if I can't find stock of V15T16-CZ300-K?
You can fill out our help required form which you can use to request a quote for V15T16-CZ300-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.