Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.89
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.09
|
780
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
511
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
26
in stock
|
Buy Now | |
element14
from US$3.57
|
-
|
Buy Now | |
TTI Europe
from US$3.56
|
-
|
Buy Now | |
Sager
from US$3.96
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Honeywell Micro Switch V15, 16A, 1CO, 2.35N, Long Roller Lever | Distrelec |
Microsw, Spdt, Roller Lever, 16A, 250Vac Rohs Compliant: Yes |Honeywell V15T16-CZ300A06-K | Newark Electronics |
MICROSWITCH, ROLLER LEVER SPDT 16A 250V | element14 |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches Lever Roller 16A @250VAC SPDT | Sager |
Where can I find additional details, specifications and documents for a V15T16-CZ300A06-K?
Additional datasheets, footprints and schematics for V15T16-CZ300A06-K are listed on our Part Details page. You can also find images and similar parts to V15T16-CZ300A06-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15T16-CZ300A06-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15T16-CZ300A06-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15T16-CZ300A06-K fall under?
The V15T16-CZ300A06-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V15T16-CZ300A06-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15T16-CZ300A06-K you can contact the distributor directly for product support, shipping queries etc.
Is the V15T16-CZ300A06-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15T16-CZ300A06-K have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for V15T16-CZ300A06-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15T16-CZ300A06-K often in real-time on the comparison pages.
What if I can't find stock of V15T16-CZ300A06-K?
You can fill out our help required form which you can use to request a quote for V15T16-CZ300A06-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.