Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
MICROSWITCH, SPDT, PLUNGER, 16A, 250VAC | element14 |
Micro Sw, Spdt, 16A, 250Vac, Pin Plunger | Newark Electronics |
Basic Switch, Std, 16A, Pin Plunger, QC Terminals, SPDT, 200gf | Honeywell V15T16-CZ200 | RS Americas |
Basic / Snap Action Switches V Basics | Sager |
Where can I find additional details, specifications and documents for a V15T16-CZ200?
Additional datasheets, footprints and schematics for V15T16-CZ200 are listed on our Part Details page. You can also find images and similar parts to V15T16-CZ200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15T16-CZ200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15T16-CZ200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15T16-CZ200 fall under?
The V15T16-CZ200 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to V15T16-CZ200 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15T16-CZ200 you can contact the distributor directly for product support, shipping queries etc.
Is the V15T16-CZ200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15T16-CZ200 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Sager have stock available or on a lead time for V15T16-CZ200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15T16-CZ200 often in real-time on the comparison pages.
What if I can't find stock of V15T16-CZ200?
You can fill out our help required form which you can use to request a quote for V15T16-CZ200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.