Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
1,546
in stock
|
Buy Now | |
element14
from US$0.34
|
1,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 560mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
SCHOTTKY RECT, SINGLE, 50V, TO-277A | element14 |
Diode Schottky Barrier Rectifier 50V 15A 3-Pin TO-277A Plastic T/R | EBV Elektronik |
High Current Density Surface Mount Trench MOS Barrier Schottky Rectifier | Future Electronics |
15A 50V TRENCH SKY RECT. | TTI Europe |
15A,50V,trench Sky Rect. |Vishay V15PN50-M3/86A | Newark Electronics |
Where can I find additional details, specifications and documents for a V15PN50-M3/86A?
Additional datasheets, footprints and schematics for V15PN50-M3/86A are listed on our Part Details page. You can also find images and similar parts to V15PN50-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15PN50-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15PN50-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15PN50-M3/86A fall under?
The V15PN50-M3/86A is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V15PN50-M3/86A when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15PN50-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V15PN50-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15PN50-M3/86A have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for V15PN50-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15PN50-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V15PN50-M3/86A?
You can fill out our help required form which you can use to request a quote for V15PN50-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.