Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
2,865
in stock
|
Buy Now | |
element14
from US$0.37
|
2,543
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,543
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 580mV |
RoHS Compliant | Yes |
Diode Schottky 45V 15A Trench MOS TO277A | RS |
DIODE, REC, SCH, 45V, 15A, TO277A | element14 |
15A 45V SKY TO277A | TTI Europe |
Diode, Schottky, 15A, 45V, To-277A, Full Reel | Newark Electronics |
V15P45 Series 45 V 1500 uA Surface Mount Schottky Barrier Diodes - TO-277A | Future Electronics |
Diode Schottky 45V 15A 3-Pin SMPC T/R | Avnet America |
Where can I find additional details, specifications and documents for a V15P45-M3/86A?
Additional datasheets, footprints and schematics for V15P45-M3/86A are listed on our Part Details page. You can also find images and similar parts to V15P45-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15P45-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15P45-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15P45-M3/86A fall under?
The V15P45-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V15P45-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15P45-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V15P45-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15P45-M3/86A have stock available?
Authorised distributors including RS, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for V15P45-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15P45-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V15P45-M3/86A?
You can fill out our help required form which you can use to request a quote for V15P45-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.