Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
No stock
|
Buy Now | |
RS Americas
from US$2.31
|
1,272
in stock
|
Buy Now | |
Heilind Electronics
from US$2.93
|
705
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
367
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.93
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
element14
from US$2.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Switch, Snap Action, 15 A, 250 V, SPDT, 1.28 in. +/- 0.03 in., Thermoset | Omron Electronic Components V-15G4-1C25-K | RS Americas |
MINIATURE BASIC SWITCH DETECTION SWITCHES | Heilind Electronics |
Microswitch, Roller Lever Spdt 15A 250V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Quick Connect 15A 250VAC 250VDC 372.85VA Screw Mount | Avnet America |
MICROSWITCH, ROLLER LEVER SPDT 15A 250V | element14 |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a V15G41C25K?
Additional datasheets, footprints and schematics for V15G41C25K are listed on our Part Details page. You can also find images and similar parts to V15G41C25K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15G41C25K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15G41C25K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15G41C25K fall under?
The V15G41C25K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V15G41C25K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15G41C25K you can contact the distributor directly for product support, shipping queries etc.
Is the V15G41C25K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15G41C25K have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for V15G41C25K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15G41C25K often in real-time on the comparison pages.
What if I can't find stock of V15G41C25K?
You can fill out our help required form which you can use to request a quote for V15G41C25K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.