Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
125
in stock
|
Buy Now | |
element14
from US$1.95
|
125
in stock
|
Buy Now | |
Sager
from US$1.94
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Micro Sw, Pin Plunger, Spst-No, 15A 250V | Newark Electronics |
MICRO SW, PIN PLUNGER, SPST-NO, 15A 250V | element14 |
Basic / Snap Action Switches Pin Plunger 15A 200 gf | Sager |
Switch Snap Action N.O. SPST Pin Plunger Quick Connect 15A 250VAC 250VDC 372.85VA Screw Mount | Avnet America |
SWITCH SNAP ACT SPST-NO 15A 250V | Omron Electronic Components V-15G-3C25-K | RS Americas |
MINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a V-15G-3C25-K?
Additional datasheets, footprints and schematics for V-15G-3C25-K are listed on our Part Details page. You can also find images and similar parts to V-15G-3C25-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-15G-3C25-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-15G-3C25-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-15G-3C25-K fall under?
The V-15G-3C25-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-15G-3C25-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-15G-3C25-K you can contact the distributor directly for product support, shipping queries etc.
Is the V-15G-3C25-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-15G-3C25-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Avnet America have stock available or on a lead time for V-15G-3C25-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-15G-3C25-K often in real-time on the comparison pages.
What if I can't find stock of V-15G-3C25-K?
You can fill out our help required form which you can use to request a quote for V-15G-3C25-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.