Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Basic / Snap Action Switches PIN PLUNGER SPDT 15A | Sager |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 15A 250VAC 250VDC 372.85VA Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a V-15G-1C26-K BY OMI?
Additional datasheets, footprints and schematics for V-15G-1C26-K BY OMI are listed on our Part Details page. You can also find images and similar parts to V-15G-1C26-K BY OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-15G-1C26-K BY OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-15G-1C26-K BY OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-15G-1C26-K BY OMI fall under?
The V-15G-1C26-K BY OMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-15G-1C26-K BY OMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-15G-1C26-K BY OMI you can contact the distributor directly for product support, shipping queries etc.
Is the V-15G-1C26-K BY OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-15G-1C26-K BY OMI have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for V-15G-1C26-K BY OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-15G-1C26-K BY OMI often in real-time on the comparison pages.
What if I can't find stock of V-15G-1C26-K BY OMI?
You can fill out our help required form which you can use to request a quote for V-15G-1C26-K BY OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.