Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
1,702
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
1,702
in stock
|
Buy Now | |
element14
from US$4.26
|
1,702
in stock
|
Buy Now | |
RS
from US$2.76
|
1,576
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
98
in stock
|
Buy Now | |
Distrelec
from US$3.39
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Sager
from US$2.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Short Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 240gf |
Actuator Type | Microswitch |
Contact Current AC | 15A |
Differential Travel Max | 0.6mm |
External Depth | 27.9mm |
External Length / Height | 15.9mm |
External Width | 10.3mm |
Fixing Centres LxW | 22.2 x 10.3mm |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 500000 |
Operating Force | 2.35N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.8mm |
Pre-travel | 1.6mm |
Return Force Min | 0.49N |
Tab Blade Thickness | 0.8mm |
Tab Width | 6.3mm |
Microswitch, V Series, Spdt, Short Roller Lever, Quick Connect, 15 A, 250 V Rohs Compliant: Yes |Omron V-155-1C5 | Newark Electronics |
SWITCH, SHORT ROLLER, SPDT, 15A, 250VAC | element14 |
Switch Micro V3 15A SPDT quick connect | RS |
Switch Micro V3 15A SPDT quick connect | Omron Electronic Components V-155-1C5 | RS Americas |
Omron Electronic Components Micro Switch V, 15A, 1CO, 1.96N, Short Hinge Roller Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Short Hinge Roller Lever Quick Connect 15A 250VAC 250VDC 372.85VA 2.35N Screw Mount | Avnet America |
SNAP ACT SW SPDT 15A 250V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a V-155-1C5?
Additional datasheets, footprints and schematics for V-155-1C5 are listed on our Part Details page. You can also find images and similar parts to V-155-1C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-155-1C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-155-1C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-155-1C5 fall under?
The V-155-1C5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-155-1C5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-155-1C5 you can contact the distributor directly for product support, shipping queries etc.
Is the V-155-1C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-155-1C5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for V-155-1C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-155-1C5 often in real-time on the comparison pages.
What if I can't find stock of V-155-1C5?
You can fill out our help required form which you can use to request a quote for V-155-1C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.