Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
586
in stock
|
Buy Now | |
Sager
from US$1.63
|
801
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
586
in stock
|
Buy Now | |
element14
from US$2.11
|
586
in stock
|
Buy Now | |
RS
from US$1.38
|
378
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
90
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
22
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NC |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
Microswitch, Pin Plunger, Spst-Nc, 15A, 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPST-NC, 15A, 250V | element14 |
Snap Action Switch Miniature | RS |
Miniature Basic Switch 15A Pin Plunger SPST-NC | Omron Electronic Components V-15-2C26-K | RS Americas |
Omron Electronic Components Micro Switch V, 15A, 1NC, 3.92N, Pin Plunger | Distrelec |
Microswitch 15A 250VAC PIN 2N | Rutronik |
Switch Snap Action N.C. SPST Pin Plunger Quick Connect 15A 250VAC 250VDC 372.85VA Screw Mount | Avnet America |
SNAP ACT SW SPST-NC 15A 250V | TTI Europe |
Miniature Basic Switch | Power and Signal Group |
MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a V-15-2C26-K?
Additional datasheets, footprints and schematics for V-15-2C26-K are listed on our Part Details page. You can also find images and similar parts to V-15-2C26-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-15-2C26-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-15-2C26-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-15-2C26-K fall under?
The V-15-2C26-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-15-2C26-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-15-2C26-K you can contact the distributor directly for product support, shipping queries etc.
Is the V-15-2C26-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-15-2C26-K have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for V-15-2C26-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-15-2C26-K often in real-time on the comparison pages.
What if I can't find stock of V-15-2C26-K?
You can fill out our help required form which you can use to request a quote for V-15-2C26-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.