Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
859
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
859
in stock
|
Buy Now | |
element14
from US$4.00
|
859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.18
|
254
in stock
|
Buy Now | |
RS
from US$3.14
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
88
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$2.54
|
-
|
Buy Now | |
TTI Europe
from US$1.22
|
-
|
Buy Now | |
Sager
from US$1.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder Lug |
Contact Current Max | 15A |
Product Range | V Series |
RoHS Compliant | Yes |
Micro Sw, Spdt, 15A, 250Vac, Solder Lug | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,hinge lever,SPDT,solder term | RS |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 15A 250VAC 250VDC 1.23N Screw Mount | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 15 A @ 250 V ac | Omron Electronic Components V-152-1A5 | RS Americas |
SNAP ACT SW SPDT 15A 250V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a V-152-1A5?
Additional datasheets, footprints and schematics for V-152-1A5 are listed on our Part Details page. You can also find images and similar parts to V-152-1A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-152-1A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-152-1A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-152-1A5 fall under?
The V-152-1A5 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to V-152-1A5 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-152-1A5 you can contact the distributor directly for product support, shipping queries etc.
Is the V-152-1A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-152-1A5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for V-152-1A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-152-1A5 often in real-time on the comparison pages.
What if I can't find stock of V-152-1A5?
You can fill out our help required form which you can use to request a quote for V-152-1A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.