Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.31
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
64
in stock
|
Buy Now | |
element14
from US$3.90
|
64
in stock
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
RS Americas
from US$7.21
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
Sager
from US$3.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | - |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | V Series |
Microswitch, Pin Plunger, Spdt 15A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT 15A 250V | element14 |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Screw 15A 250VAC 250VDC Screw Mount | Avnet America |
SW MINI SPDT 15A PIN PLNGR 250V | Omron Electronic Components V-15-1B6 | RS Americas |
SNAP ACT SW SPDT 15A 250V | TTI Europe |
Basic / Snap Action Switches 15ASnap Action Swtch Panel Mount SPDT | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a V-15-1B6?
Additional datasheets, footprints and schematics for V-15-1B6 are listed on our Part Details page. You can also find images and similar parts to V-15-1B6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-15-1B6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-15-1B6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-15-1B6 fall under?
The V-15-1B6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-15-1B6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-15-1B6 you can contact the distributor directly for product support, shipping queries etc.
Is the V-15-1B6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-15-1B6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for V-15-1B6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-15-1B6 often in real-time on the comparison pages.
What if I can't find stock of V-15-1B6?
You can fill out our help required form which you can use to request a quote for V-15-1B6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.