Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Supply Voltage | 250V |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 15A 250VAC 250VDC 1.96N Screw Mount | Avnet America |
SNAP ACT SW SPDT 15A 250V | TTI Europe |
Basic / Snap Action Switches 15A 250VAC SPDT | Sager |
Where can I find additional details, specifications and documents for a V-15-1A5 BY OMI?
Additional datasheets, footprints and schematics for V-15-1A5 BY OMI are listed on our Part Details page. You can also find images and similar parts to V-15-1A5 BY OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-15-1A5 BY OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-15-1A5 BY OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-15-1A5 BY OMI fall under?
The V-15-1A5 BY OMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-15-1A5 BY OMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-15-1A5 BY OMI you can contact the distributor directly for product support, shipping queries etc.
Is the V-15-1A5 BY OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-15-1A5 BY OMI have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for V-15-1A5 BY OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-15-1A5 BY OMI often in real-time on the comparison pages.
What if I can't find stock of V-15-1A5 BY OMI?
You can fill out our help required form which you can use to request a quote for V-15-1A5 BY OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.