Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
1,794
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,794
in stock
|
Buy Now | |
element14
from US$0.35
|
1,794
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 12A |
Diode Configuration | Single |
Diode Case Style | TO-227A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rect, Schottky, 12A, 120V, To-227A | Newark Electronics |
RECT, SCHOTTKY, 12A, 120V, TO-227A | element14 |
SCHOTTKY-DIODE 12A 120V TO-277A | Rutronik |
V12P12 Series 120 V 12 A Trench MOS Barrier Schottky Rectifier - TO-277A (SMPC) | Future Electronics |
12A 120V SKY TO277A | TTI Europe |
Schottky Rectifier, 120 V, 12 A, Single, TO-277A (SMPC), 3 Pins, 800 mV | Avnet America |
Where can I find additional details, specifications and documents for a V12P12-M3/86A?
Additional datasheets, footprints and schematics for V12P12-M3/86A are listed on our Part Details page. You can also find images and similar parts to V12P12-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V12P12-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V12P12-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V12P12-M3/86A fall under?
The V12P12-M3/86A is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V12P12-M3/86A when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V12P12-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V12P12-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V12P12-M3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for V12P12-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V12P12-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V12P12-M3/86A?
You can fill out our help required form which you can use to request a quote for V12P12-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.