Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Isolated |
Diode Case Style | FlatPAK |
No. of Pins | 8Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Schottky Rectifier, Dual, 100V, Flatpak | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, FLATPAK | element14 |
Diode Schottky 100V 10A 8-Pin FlatPAK T/R | Avnet America |
2X5A 100V SKY FPAK 5X6 | TTI Europe |
Where can I find additional details, specifications and documents for a V10K100DUHM3/H?
Additional datasheets, footprints and schematics for V10K100DUHM3/H are listed on our Part Details page. You can also find images and similar parts to V10K100DUHM3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10K100DUHM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10K100DUHM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V10K100DUHM3/H fall under?
The V10K100DUHM3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V10K100DUHM3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10K100DUHM3/H you can contact the distributor directly for product support, shipping queries etc.
Is the V10K100DUHM3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V10K100DUHM3/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for V10K100DUHM3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10K100DUHM3/H often in real-time on the comparison pages.
What if I can't find stock of V10K100DUHM3/H?
You can fill out our help required form which you can use to request a quote for V10K100DUHM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.