Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
537
in stock
|
Buy Now | |
Chip One Stop
from US$2.92
|
537
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
RS Americas
from US$3.74
|
-
|
Buy Now | |
element14
from US$3.47
|
-
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | 125V |
RoHS Compliant | Yes |
Miniature/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components V-10G4-1B4-K | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Screw 10A 250VAC 250VDC 0.59N Screw Mount | Avnet America |
MINIATURE BASIC SWITCH | Omron Electronic Components V-10G4-1B4-K | RS Americas |
89C8163 | element14 |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a V-10G4-1B4-K?
Additional datasheets, footprints and schematics for V-10G4-1B4-K are listed on our Part Details page. You can also find images and similar parts to V-10G4-1B4-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-10G4-1B4-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-10G4-1B4-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-10G4-1B4-K fall under?
The V-10G4-1B4-K is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to V-10G4-1B4-K when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-10G4-1B4-K you can contact the distributor directly for product support, shipping queries etc.
Is the V-10G4-1B4-K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V-10G4-1B4-K have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for V-10G4-1B4-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-10G4-1B4-K often in real-time on the comparison pages.
What if I can't find stock of V-10G4-1B4-K?
You can fill out our help required form which you can use to request a quote for V-10G4-1B4-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.