V-10G3-1C24-K BY OMI Switches, Relays & Solenoids by Omron

MICROSWITCH HINGE LEVER SPDT 10A 250V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Sager
Sager
from US$1.83
264
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.27
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Microswitch Type Snap Action
Microswitch Actuator Hinge Lever
Contact Configuration SPDT
Switch Terminals Quick Connect
Contact Current Max 10A
Contact Voltage DC Nom 250VDC

Alternative Descriptions

Basic / Snap Action Switches Long hinge levr SPDT 10 A | Sager
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Quick Connect 10A 250VAC 250VDC 248.57VA 0.34N Screw Mount | Avnet America
SNAP ACT SW SPDT 10A 250V | TTI Europe
Miniature Basic Switch | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V-10G3-1C24-K BY OMI?

Additional datasheets, footprints and schematics for V-10G3-1C24-K BY OMI are listed on our Part Details page. You can also find images and similar parts to V-10G3-1C24-K BY OMI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V-10G3-1C24-K BY OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-10G3-1C24-K BY OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V-10G3-1C24-K BY OMI fall under?

The V-10G3-1C24-K BY OMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to V-10G3-1C24-K BY OMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V-10G3-1C24-K BY OMI you can contact the distributor directly for product support, shipping queries etc.

Is the V-10G3-1C24-K BY OMI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V-10G3-1C24-K BY OMI have stock available?

Authorised distributors including Sager, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for V-10G3-1C24-K BY OMI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V-10G3-1C24-K BY OMI often in real-time on the comparison pages.

What if I can't find stock of V-10G3-1C24-K BY OMI?

You can fill out our help required form which you can use to request a quote for V-10G3-1C24-K BY OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay