Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.87
|
492
in stock
|
Buy Now | |
Heilind Electronics
from US$2.72
|
1,425
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
492
in stock
|
Buy Now | |
element14
from US$2.22
|
492
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.72
|
475
in stock
|
Buy Now | |
RS Americas
from US$2.68
|
185
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
| Heilind Electronics |
Microswitch, Pin Plunger, Spdt 10A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT 10A 250V | element14 |
Switch, Snap Acting, 100 g, 10 A, 250 VAC, Thermoset, SPDT, -25 to +80 deg.C | Omron Electronic Components V-10G-1C24-K | RS Americas |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 10A 250VAC 250VDC 248.57VA 0.98N Screw Mount | Avnet America |
SNAP ACT SW SPDT 10A 250V | TTI Europe |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a V10G1C24K?
Additional datasheets, footprints and schematics for V10G1C24K are listed on our Part Details page. You can also find images and similar parts to V10G1C24K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10G1C24K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10G1C24K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V10G1C24K fall under?
The V10G1C24K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V10G1C24K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10G1C24K you can contact the distributor directly for product support, shipping queries etc.
Is the V10G1C24K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V10G1C24K have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for V10G1C24K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10G1C24K often in real-time on the comparison pages.
What if I can't find stock of V10G1C24K?
You can fill out our help required form which you can use to request a quote for V10G1C24K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.