Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 940mV |
RoHS Compliant | Yes |
Diode, Schottky, 10A, 120V, To-263Ac | Newark Electronics |
Diode Schottky 120V 10A 3-Pin SMPD Plastic T/R | Avnet America |
10A 120V TRENCH SKY RECT. | TTI Europe |
RECTIFIER, SCHOTTKY, 10A, 120V, TO-263AC | Farnell |
Where can I find additional details, specifications and documents for a V10D120C-M3/I.?
Additional datasheets, footprints and schematics for V10D120C-M3/I. are listed on our Part Details page. You can also find images and similar parts to V10D120C-M3/I. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10D120C-M3/I. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10D120C-M3/I. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V10D120C-M3/I. fall under?
The V10D120C-M3/I. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V10D120C-M3/I. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10D120C-M3/I. you can contact the distributor directly for product support, shipping queries etc.
Is the V10D120C-M3/I. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V10D120C-M3/I. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for V10D120C-M3/I..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10D120C-M3/I. often in real-time on the comparison pages.
What if I can't find stock of V10D120C-M3/I.?
You can fill out our help required form which you can use to request a quote for V10D120C-M3/I. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.