Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.05
|
100
in stock
|
Buy Now | |
RS
from US$1.74
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
100
in stock
|
Buy Now | |
element14
from US$5.06
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
83
in stock
|
Buy Now | |
Rutronik
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$3.65
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Sager
from US$2.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
Snap Action Switch SPDT 10A 250V Chassis | RS |
Microswitch, Hinge Lever, Spdt 10A 250V | Newark Electronics |
MICROSWITCH, HINGE LEVER, SPDT 10A 250V | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Minatursw. SPDT Long Hinge Lever 0,3N | Rutronik |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Solder 10A 250VAC 250VDC 248.57VA 0.34N Screw Mount | Avnet America |
MINIATURE BASIC SWITCH | Omron Electronic Components V-103-1A4 | RS Americas |
SNAP ACT SW SPDT 10A 250V | TTI Europe |
Basic / Snap Action Switches 10A MiniSwtch Solder SPDT Long Hinge Lev | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a V-103-1A4?
Additional datasheets, footprints and schematics for V-103-1A4 are listed on our Part Details page. You can also find images and similar parts to V-103-1A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-103-1A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-103-1A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-103-1A4 fall under?
The V-103-1A4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-103-1A4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-103-1A4 you can contact the distributor directly for product support, shipping queries etc.
Is the V-103-1A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-103-1A4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for V-103-1A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-103-1A4 often in real-time on the comparison pages.
What if I can't find stock of V-103-1A4?
You can fill out our help required form which you can use to request a quote for V-103-1A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.