Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | - |
---|---|
Tip / Nozzle Style | - |
For Use With | Pipemaster |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 22mm |
Operating Temperature Max | 520°C |
Tip / Nozzle Length | 22mm |
Antex V002250 Pipemaster Replacement Soldering Head Set 22mm | Rapid Electronics |
REPLACEMENT HEADS, FOR PIPEMASTER, 22MM | Farnell |
Where can I find additional details, specifications and documents for a V002250?
Additional datasheets, footprints and schematics for V002250 are listed on our Part Details page. You can also find images and similar parts to V002250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V002250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V002250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V002250 fall under?
The V002250 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to V002250 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V002250 you can contact the distributor directly for product support, shipping queries etc.
Is the V002250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V002250 have stock available?
Authorised distributors including RS, Rapid Electronics and Farnell have stock available or on a lead time for V002250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V002250 often in real-time on the comparison pages.
What if I can't find stock of V002250?
You can fill out our help required form which you can use to request a quote for V002250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.