Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 8mm |
Height | 5.4mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Al Cap WX series SMT 47uF 25V | RS |
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd | Newark Electronics |
WX Series 47 uF 25 V 85░C ╪8 x 5.4 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWX1E470MCL1GB?
Additional datasheets, footprints and schematics for UWX1E470MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWX1E470MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWX1E470MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX1E470MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWX1E470MCL1GB fall under?
The UWX1E470MCL1GB is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UWX1E470MCL1GB when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWX1E470MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWX1E470MCL1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWX1E470MCL1GB have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for UWX1E470MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWX1E470MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWX1E470MCL1GB?
You can fill out our help required form which you can use to request a quote for UWX1E470MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.