Status: | Unknown |
---|---|
Series: | UWS Series |
RoHS: | Unknown |
Prices starting from US$31.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.13
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$43.90
|
93
in stock
|
Buy Now | |
element14
from US$33.13
|
93
in stock
|
Buy Now | |
TTI Europe
from US$31.90
|
64
in stock
|
Buy Now | |
Rutronik
from US$39.49
|
-
|
Buy Now | |
Future Electronics
from US$34.03
|
-
|
Buy Now | |
Avnet America
from US$45.25
|
-
|
Buy Now | |
Richardson RFPD
from US$31.99
|
-
|
Buy Now | |
Sager
from US$32.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UWS Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Sixteenth Brick |
DC / DC Converter Mounting | Through Hole |
Width | 22.9mm |
Height | 9.14mm |
Depth | 33mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA EN IEC UL |
Dc-Dc Converter, 5V, 10A | Newark Electronics |
DC-DC CONVERTER, 5V, 10A | element14 |
DC/DC Mod 18-75V to 5V 50W N | Rutronik |
UWS Series 50 W 48 V Input 5 V Output Isolated Sixteenth Brick DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 10A 50W 8-Pin 1/16-Brick | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 50W 12VOUT 48VIN DC/DC | Sager |
Where can I find additional details, specifications and documents for a UWS-5/10-Q48N-C?
Additional datasheets, footprints and schematics for UWS-5/10-Q48N-C are listed on our Part Details page. You can also find images and similar parts to UWS-5/10-Q48N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWS-5/10-Q48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWS-5/10-Q48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWS-5/10-Q48N-C fall under?
The UWS-5/10-Q48N-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to UWS-5/10-Q48N-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWS-5/10-Q48N-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWS-5/10-Q48N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWS-5/10-Q48N-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for UWS-5/10-Q48N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWS-5/10-Q48N-C often in real-time on the comparison pages.
What if I can't find stock of UWS-5/10-Q48N-C?
You can fill out our help required form which you can use to request a quote for UWS-5/10-Q48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.