Status: | Unknown |
---|---|
Series: | UWS Series |
RoHS: | Unknown |
Prices starting from US$30.76
No. of Outputs | 1 Output |
---|---|
Output Power Max | 49.5W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 15A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UWS Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Sixteenth Brick |
DC / DC Converter Mounting | Surface Mount Device |
Width | 22.9mm |
Height | 9.14mm |
Depth | 33mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA EN IEC UL |
Dc-Dc Converter, 3.3V, 15A | Newark Electronics |
DC-DC CONVERTER, 3.3V, 15A | element14 |
Module DC-DC 1-OUT 3.3V 15A 49.5W 8-Pin 1/16-Brick | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 49W 15VOUT 48VIN DC/DC QTRBRK | Sager |
Where can I find additional details, specifications and documents for a UWS-3.3/15-Q48NM-C?
Additional datasheets, footprints and schematics for UWS-3.3/15-Q48NM-C are listed on our Part Details page. You can also find images and similar parts to UWS-3.3/15-Q48NM-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWS-3.3/15-Q48NM-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWS-3.3/15-Q48NM-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWS-3.3/15-Q48NM-C fall under?
The UWS-3.3/15-Q48NM-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to UWS-3.3/15-Q48NM-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWS-3.3/15-Q48NM-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWS-3.3/15-Q48NM-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWS-3.3/15-Q48NM-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for UWS-3.3/15-Q48NM-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWS-3.3/15-Q48NM-C often in real-time on the comparison pages.
What if I can't find stock of UWS-3.3/15-Q48NM-C?
You can fill out our help required form which you can use to request a quote for UWS-3.3/15-Q48NM-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.