Status: | Unknown |
---|---|
Series: | UWR Series |
RoHS: | Unknown |
Prices starting from US$76.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$76.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$86.59
|
-
|
Buy Now | |
Future Electronics
from US$83.23
|
-
|
Buy Now | |
Avnet America
from US$112.16
|
-
|
Buy Now | |
element14
from US$81.66
|
-
|
Buy Now | |
TTI Europe
from US$80.41
|
-
|
Buy Now | |
Richardson RFPD
from US$79.29
|
-
|
Buy Now | |
Sager
from US$81.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UWR Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 25.4mm |
Height | 9.5mm |
Depth | 50.8mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CAN CSA IEC UL |
Efficiency | 85% |
External Depth | 9.5mm |
External Length / Height | 50.8mm |
External Width | 25.4mm |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Power Rating | 10W |
Supply Voltage | 24V |
Dc-Dc Converter, Iso Pol, 1 O/P, 10W, 2A, 5V | Newark Electronics |
UWR Series 10 W Single Output 5 V Isolated DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 2A 6W to 10W 5-Pin Case C-2 | Avnet America |
CONVERTER, DC/DC, 10W 24-5V SINGLE. | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 10W 24-5V SINGLE A DC/DC | Sager |
Where can I find additional details, specifications and documents for a UWR-5/2000-D24E-C?
Additional datasheets, footprints and schematics for UWR-5/2000-D24E-C are listed on our Part Details page. You can also find images and similar parts to UWR-5/2000-D24E-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWR-5/2000-D24E-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWR-5/2000-D24E-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWR-5/2000-D24E-C fall under?
The UWR-5/2000-D24E-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UWR-5/2000-D24E-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWR-5/2000-D24E-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWR-5/2000-D24E-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWR-5/2000-D24E-C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for UWR-5/2000-D24E-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWR-5/2000-D24E-C often in real-time on the comparison pages.
What if I can't find stock of UWR-5/2000-D24E-C?
You can fill out our help required form which you can use to request a quote for UWR-5/2000-D24E-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.