UWR-5/2000-D12A-C. Batteries & Power Supplies by Murata

DC-DC CONVERTER ISO POL 1 O/P 10W 2A 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.36

Distributor Stock
Logo for RS
RS
from US$89.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$81.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$78.00
-
Buy Now
Logo for element14
element14
from US$77.84
-
Buy Now
Logo for Sager
Sager
from US$76.36
-
Buy Now
Logo for Farnell
Farnell
from US$93.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

DC / DC Converter Type Isolated POL
DC / DC Converter Output Type Fixed
DC / DC Converter Mounting Through Hole
Input Voltage DC Min 9V
Input Voltage DC Max 18V
Output Current Max 2A

Alternative Descriptions

DC/DC converter,9-18Vin,5Vout 2A 10W | RS
Dc-Dc Converter, Iso Pol, 1 O/P, 10W, 2A, 5V | Newark Electronics
Module DC-DC 1-OUT 5V 2A 6W to 10W 5-Pin Case C-2 | Avnet America
Isolated DC/DC Converters - Through Hole 10W 12-5V SINGLE A DC/DC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWR-5/2000-D12A-C.?

Additional datasheets, footprints and schematics for UWR-5/2000-D12A-C. are listed on our Part Details page. You can also find images and similar parts to UWR-5/2000-D12A-C. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWR-5/2000-D12A-C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWR-5/2000-D12A-C. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWR-5/2000-D12A-C. fall under?

The UWR-5/2000-D12A-C. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to UWR-5/2000-D12A-C. when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWR-5/2000-D12A-C. you can contact the distributor directly for product support, shipping queries etc.

Is the UWR-5/2000-D12A-C. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UWR-5/2000-D12A-C. have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for UWR-5/2000-D12A-C..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWR-5/2000-D12A-C. often in real-time on the comparison pages.

What if I can't find stock of UWR-5/2000-D12A-C.?

You can fill out our help required form which you can use to request a quote for UWR-5/2000-D12A-C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay