Status: | Unknown |
---|---|
Series: | UWR Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 8W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UWR Series |
Input Voltage DC Min | 4.7V |
Input Voltage DC Max | 7.25V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 9.53mm |
Depth | 50.8mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CAN CSA EN IEC UL |
Approvals & Standards | CAN CSA IEC UL |
Efficiency | 76% |
External Depth | 9.53mm |
External Length / Height | 50.8mm |
External Width | 25.4mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5V |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 100mV |
Power Rating | 8W |
Supply Voltage | 5V |
Weight | 37g |
CONVERTER, DC/DC, 1O/P, 8W, 5V | element14 |
Isolated DC/DC Converters - Through Hole 8W 5V to 5V 1600mA | Sager |
Module DC-DC 1-OUT 5V 1.6A 6W to 10W 5-Pin Case C-2 | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWR-5/1600-D5A-C?
Additional datasheets, footprints and schematics for UWR-5/1600-D5A-C are listed on our Part Details page. You can also find images and similar parts to UWR-5/1600-D5A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWR-5/1600-D5A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWR-5/1600-D5A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWR-5/1600-D5A-C fall under?
The UWR-5/1600-D5A-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UWR-5/1600-D5A-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWR-5/1600-D5A-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWR-5/1600-D5A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWR-5/1600-D5A-C have stock available?
Authorised distributors including element14, Farnell, Sager and Avnet Abacus have stock available or on a lead time for UWR-5/1600-D5A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWR-5/1600-D5A-C often in real-time on the comparison pages.
What if I can't find stock of UWR-5/1600-D5A-C?
You can fill out our help required form which you can use to request a quote for UWR-5/1600-D5A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.