UWR-12/665-D5A-C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.08

Distributor Stock
Logo for Newark
Newark
from US$75.08
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 8W
Output Voltage - Output 1 12V
Output Current - Output 1 665mA
Width 25.4mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 8W, 665Ma, 12V | Newark Electronics
Isolated DC/DC Converters - Through Hole 8W 5V to 12V 665mA | Sager
Module DC-DC 2-OUT 12V/-12V 0.665A 10W 5-Pin Case C-2 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWR-12/665-D5A-C?

Additional datasheets, footprints and schematics for UWR-12/665-D5A-C are listed on our Part Details page. You can also find images and similar parts to UWR-12/665-D5A-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWR-12/665-D5A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWR-12/665-D5A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWR-12/665-D5A-C fall under?

The UWR-12/665-D5A-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to UWR-12/665-D5A-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWR-12/665-D5A-C you can contact the distributor directly for product support, shipping queries etc.

Is the UWR-12/665-D5A-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UWR-12/665-D5A-C have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for UWR-12/665-D5A-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWR-12/665-D5A-C often in real-time on the comparison pages.

What if I can't find stock of UWR-12/665-D5A-C?

You can fill out our help required form which you can use to request a quote for UWR-12/665-D5A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay