UWQ-12/20-T48N-C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 247.2W
Output Voltage - Output 1 12V
Output Current - Output 1 20A
Width 36.8mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 12V, 240W | Newark Electronics
Isolated DC/DC Converters - Through Hole 240W 18-60Vin 12Vout Neg Log | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWQ-12/20-T48N-C?

Additional datasheets, footprints and schematics for UWQ-12/20-T48N-C are listed on our Part Details page. You can also find images and similar parts to UWQ-12/20-T48N-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWQ-12/20-T48N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWQ-12/20-T48N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWQ-12/20-T48N-C fall under?

The UWQ-12/20-T48N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to UWQ-12/20-T48N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWQ-12/20-T48N-C you can contact the distributor directly for product support, shipping queries etc.

Is the UWQ-12/20-T48N-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UWQ-12/20-T48N-C have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for UWQ-12/20-T48N-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWQ-12/20-T48N-C often in real-time on the comparison pages.

What if I can't find stock of UWQ-12/20-T48N-C?

You can fill out our help required form which you can use to request a quote for UWQ-12/20-T48N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay