UWQ-12/17-Q48P-C Batteries & Power Supplies by Murata

DC-DC CONVERTER ISO POL 1 O/P 204W 17A 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$83.68

Distributor Stock
Logo for Farnell
Farnell
from US$84.30
No stock
Buy Now
Logo for element14
element14
from US$83.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 204W
Output Voltage - Output 1 12V
Output Current - Output 1 17A
Output Voltage - Output 2 -
Output Current - Output 2 -
Width 36.8mm

Alternative Descriptions

DC-DC CONV, ISO POL, 1 O/P, 204W, 17A, 1 | element14
Dc-Dc Converter, Iso Pol, 1 O/P, 204W, 17A, 12V | Newark Electronics
Isolated DC/DC Converters - Through Hole 48Vin 12Vout 17A 204W Pos Pol | Sager
Conv DC-DC Single Step Down 18V to 80V 5-Pin Quarter-Brick | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWQ-12/17-Q48P-C?

Additional datasheets, footprints and schematics for UWQ-12/17-Q48P-C are listed on our Part Details page. You can also find images and similar parts to UWQ-12/17-Q48P-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWQ-12/17-Q48P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWQ-12/17-Q48P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWQ-12/17-Q48P-C fall under?

The UWQ-12/17-Q48P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to UWQ-12/17-Q48P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWQ-12/17-Q48P-C you can contact the distributor directly for product support, shipping queries etc.

Is the UWQ-12/17-Q48P-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UWQ-12/17-Q48P-C have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for UWQ-12/17-Q48P-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWQ-12/17-Q48P-C often in real-time on the comparison pages.

What if I can't find stock of UWQ-12/17-Q48P-C?

You can fill out our help required form which you can use to request a quote for UWQ-12/17-Q48P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay