Status: | Unknown |
---|---|
Series: | UWE Series |
RoHS: | Unknown |
Prices starting from US$68.52
No. of Outputs | 1 Output |
---|---|
Output Power Max | 66W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 20A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UWE Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Eighth Brick |
DC / DC Converter Mounting | Through Hole |
Width | 22.9mm |
Height | 12.8mm |
Depth | 58.4mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CAN CSA EN IEC UL |
Isolated DC/DC Converters - Through Hole 66W Q12-3.3V UWE DC/DC | Sager |
Dc-Dc Converter, 3.3V, 20A | Newark Electronics |
Module DC-DC 1-OUT 3.3V 20A 66W 8-Pin 1/8-Brick | Avnet America |
DC-DC CONVERTER, 3.3V, 20A | element14 |
Where can I find additional details, specifications and documents for a UWE-3.3/20-Q12PB-C?
Additional datasheets, footprints and schematics for UWE-3.3/20-Q12PB-C are listed on our Part Details page. You can also find images and similar parts to UWE-3.3/20-Q12PB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWE-3.3/20-Q12PB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWE-3.3/20-Q12PB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWE-3.3/20-Q12PB-C fall under?
The UWE-3.3/20-Q12PB-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to UWE-3.3/20-Q12PB-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWE-3.3/20-Q12PB-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWE-3.3/20-Q12PB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWE-3.3/20-Q12PB-C have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for UWE-3.3/20-Q12PB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWE-3.3/20-Q12PB-C often in real-time on the comparison pages.
What if I can't find stock of UWE-3.3/20-Q12PB-C?
You can fill out our help required form which you can use to request a quote for UWE-3.3/20-Q12PB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.