Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.22
|
36
in stock
|
Buy Now | |
Sager
from US$64.41
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$67.55
|
25
in stock
|
Buy Now | |
element14
from US$71.13
|
25
in stock
|
Buy Now | |
Farnell
from US$64.16
|
25
in stock
|
Buy Now | |
Future Electronics
from US$65.47
|
-
|
Buy Now | |
Avnet America
from US$89.04
|
-
|
Buy Now | |
TTI Europe
from US$67.79
|
-
|
Buy Now | |
Richardson RFPD
from US$62.95
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
Width | 22.9mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 9V TO 36V IN 24V OUT ISO | Sager |
DC/DC Converters 9-36Vin 24Vout 5A 1/8 | RS |
Dc-Dc Converter, 1 O/P, 24V, 5A Rohs Compliant: Yes |Murata Power Solutions UWE-24/5-Q12PB-C | Newark Electronics |
DC-DC CONVERTER, 1 O/P, 24V, 5A | element14 |
UWE Series 120 W 12 Vin 24 Vout 10 A Isolated Eighth Brick DC/DC Converter | Future Electronics |
DC to DC Converter Unipolar Single Output 9V to 36V Input 24V 5A Eighth-Brick | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UWE-24/5-Q12PB-C?
Additional datasheets, footprints and schematics for UWE-24/5-Q12PB-C are listed on our Part Details page. You can also find images and similar parts to UWE-24/5-Q12PB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWE-24/5-Q12PB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWE-24/5-Q12PB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWE-24/5-Q12PB-C fall under?
The UWE-24/5-Q12PB-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to UWE-24/5-Q12PB-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWE-24/5-Q12PB-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWE-24/5-Q12PB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWE-24/5-Q12PB-C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UWE-24/5-Q12PB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWE-24/5-Q12PB-C often in real-time on the comparison pages.
What if I can't find stock of UWE-24/5-Q12PB-C?
You can fill out our help required form which you can use to request a quote for UWE-24/5-Q12PB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.