Status: | Unknown |
---|---|
Series: | UWE Series |
RoHS: | Unknown |
Prices starting from US$61.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.33
|
34
in stock
|
Buy Now | |
Sager
from US$63.26
|
134
in stock
|
Buy Now | |
Rutronik
from US$83.28
|
-
|
Buy Now | |
Newark Electronics
from US$74.61
|
-
|
Buy Now | |
Future Electronics
from US$72.48
|
-
|
Buy Now | |
Avnet America
from US$87.45
|
-
|
Buy Now | |
element14
from US$65.37
|
-
|
Buy Now | |
Richardson RFPD
from US$61.82
|
-
|
Buy Now | |
Farnell
from US$68.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 72W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UWE Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Eighth Brick |
DC / DC Converter Mounting | Through Hole |
Width | 22.9mm |
Height | 9.91mm |
Depth | 58.4mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CAN CSA EN IEC UL |
Isolated DC/DC Converters - Through Hole 72W 3A 12-24V DC/DC | Sager |
DC/DC converter,9-36Vin,24Vout 3A 72W | RS |
DC/DC Mod 9-36V to 24V 72W | Rutronik |
Dc-Dc Converter, 24V, 3A | Newark Electronics |
UWE Series 72 W Single Output 24 V Isolated Eighth-Brick DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 3A 72W 8-Pin 1/8-Brick | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UWE-24/3-Q12P-C?
Additional datasheets, footprints and schematics for UWE-24/3-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UWE-24/3-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWE-24/3-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWE-24/3-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWE-24/3-Q12P-C fall under?
The UWE-24/3-Q12P-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to UWE-24/3-Q12P-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWE-24/3-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWE-24/3-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWE-24/3-Q12P-C have stock available?
Authorised distributors including Sager, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for UWE-24/3-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWE-24/3-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UWE-24/3-Q12P-C?
You can fill out our help required form which you can use to request a quote for UWE-24/3-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.