Status: | Unknown |
---|---|
Series: | UWE Series |
RoHS: | Unknown |
Prices starting from US$59.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.49
|
No stock
|
Buy Now | |
Sager
from US$61.34
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$79.56
|
84
in stock
|
Buy Now | |
element14
from US$74.40
|
84
in stock
|
Buy Now | |
Farnell
from US$63.98
|
84
in stock
|
Buy Now | |
Rutronik
from US$74.05
|
-
|
Buy Now | |
Future Electronics
from US$70.28
|
-
|
Buy Now | |
Avnet America
from US$84.82
|
-
|
Buy Now | |
Richardson RFPD
from US$59.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 72W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 6A |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | UWE Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Eighth Brick |
DC / DC Converter Mounting | Through Hole |
Width | 22.9mm |
Height | 9.7mm |
Depth | 58.4mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA IEC UL |
Approvals & Standards | CSA IEC UL |
Efficiency | 91.5% |
External Depth | 9.7mm |
External Length / Height | 22.9mm |
External Width | 58.4mm |
Input Voltage | 12V |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 180mV |
Power Rating | 72W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 72W 12V 6A 1/8 BRICK DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Eighth Brick, Fixed, Through Hole, 72 W, 12 V, 6 A Rohs Compliant: Yes |Murata Power Solutions UWE-12/6-Q12P-C | Newark Electronics |
CONVERTER, DC/DC, 12V, 6A | element14 |
DC/DC Mod 9-36V to 12V 72W | Rutronik |
DC/DC converter,9-36Vin,12Vout 6A 72W | RS |
UWE Series 72 W Single Output 12 V Isolated Eighth-Brick DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 6A 72W 8-Pin 1/8-Brick | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UWE-12/6-Q12P-C?
Additional datasheets, footprints and schematics for UWE-12/6-Q12P-C are listed on our Part Details page. You can also find images and similar parts to UWE-12/6-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWE-12/6-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWE-12/6-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWE-12/6-Q12P-C fall under?
The UWE-12/6-Q12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UWE-12/6-Q12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWE-12/6-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWE-12/6-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWE-12/6-Q12P-C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for UWE-12/6-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWE-12/6-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of UWE-12/6-Q12P-C?
You can fill out our help required form which you can use to request a quote for UWE-12/6-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.