Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.82
|
26
in stock
|
Buy Now | |
Sager
from US$62.89
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$72.33
|
26
in stock
|
Buy Now | |
element14
from US$68.31
|
26
in stock
|
Buy Now | |
Future Electronics
from US$69.48
|
-
|
Buy Now | |
Avnet America
from US$86.94
|
-
|
Buy Now | |
Richardson RFPD
from US$61.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole DC/DC 9-36VIN 12VOUT 120W NEG | Sager |
Dc-Dc, Iso Pol, 120W, 12V, 10A | Newark Electronics |
DC-DC, ISO POL, 120W, 12V, 10A | element14 |
UWE Series 120 W 10 V Input 12 V Output Isolated Eighth-Brick DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 10A 120W 8-Pin 1/8-Brick Tray | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a UWE-12/10-Q12NB-C?
Additional datasheets, footprints and schematics for UWE-12/10-Q12NB-C are listed on our Part Details page. You can also find images and similar parts to UWE-12/10-Q12NB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWE-12/10-Q12NB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWE-12/10-Q12NB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWE-12/10-Q12NB-C fall under?
The UWE-12/10-Q12NB-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UWE-12/10-Q12NB-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWE-12/10-Q12NB-C you can contact the distributor directly for product support, shipping queries etc.
Is the UWE-12/10-Q12NB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWE-12/10-Q12NB-C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for UWE-12/10-Q12NB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWE-12/10-Q12NB-C often in real-time on the comparison pages.
What if I can't find stock of UWE-12/10-Q12NB-C?
You can fill out our help required form which you can use to request a quote for UWE-12/10-Q12NB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.