Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Dc-Dc Converter, 48V, 2.5A | Newark Electronics |
Isolated DC/DC Converters - Through Hole 120W 18-36VIN 48VOUT DC/DC | Sager |
Module DC-DC 1-OUT 48V 2.5A 120W 8-Pin Quarter-Brick | Avnet Abacus |
Where can I find additional details, specifications and documents for a UVQ-48/2.5-D24P-C?
Additional datasheets, footprints and schematics for UVQ-48/2.5-D24P-C are listed on our Part Details page. You can also find images and similar parts to UVQ-48/2.5-D24P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVQ-48/2.5-D24P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVQ-48/2.5-D24P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVQ-48/2.5-D24P-C fall under?
The UVQ-48/2.5-D24P-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to UVQ-48/2.5-D24P-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVQ-48/2.5-D24P-C you can contact the distributor directly for product support, shipping queries etc.
Is the UVQ-48/2.5-D24P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UVQ-48/2.5-D24P-C have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for UVQ-48/2.5-D24P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVQ-48/2.5-D24P-C often in real-time on the comparison pages.
What if I can't find stock of UVQ-48/2.5-D24P-C?
You can fill out our help required form which you can use to request a quote for UVQ-48/2.5-D24P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.